Vishay Precision Group 1210,61.9,1%,T/R,HAZMAT CRCW121061R9FKEA

Description
1210,61.9,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,61.9,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,61.9,1%,T/R,HAZMAT - CRCW121061R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,61.9,1%,T/R,HAZMAT
CRCW121061R9FKEA
1210,61.9,1%,T/R,HAZMAT CRCW121061R9FKEA
1210,61.9,1%,T/R,HAZ MAT

1210,61.9,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-61.9AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9AATR-ND
Chip Resistor - Surface Mount 541-61.9AATR-ND
61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9AADKR-ND
Chip Resistor - Surface Mount 541-61.9AADKR-ND
61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9AACT-ND
Chip Resistor - Surface Mount 541-61.9AACT-ND
61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW121061R9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121061R9FKEA
Resistors - Chip Resistor - Surface Mount CRCW121061R9FKEA
RES SMD 61.9 OHM 1% 1/2W 1210

RES SMD 61.9 OHM 1% 1/2W 1210

Supplier's Site
Resistor, Thick Film, 61.9 Ohm, 500Mw, 1%; Resistance Vishay - 53K3410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 61.9 Ohm, 500Mw, 1%; Resistance Vishay
53K3410
Resistor, Thick Film, 61.9 Ohm, 500Mw, 1%; Resistance Vishay 53K3410
RESISTOR, THICK FILM, 61.9 OHM, 500mW, 1%; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 61.9 OHM, 500mW, 1%; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 61R9, 1%, 0.5W, 1210; Resistance Vishay - 53K3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.5W, 1210; Resistance Vishay
53K3409
Res, Thick Film, 61R9, 1%, 0.5W, 1210; Resistance Vishay 53K3409
RES, THICK FILM, 61R9, 1%, 0.5W, 1210; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 61R9, 1%, 0.5W, 1210; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW121061R9FKEA 541-61.9AATR-ND CRCW121061R9FKEA 53K3410 53K3409
Product Name 1210,61.9,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 61.9 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 61R9, 1%, 0.5W, 1210; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details