Vishay Precision Group Chip Resistor - Surface Mount CRCW121061K9FKEA

Description
61.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-61.9KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KAATR-ND
Chip Resistor - Surface Mount 541-61.9KAATR-ND
61.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121061K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121061K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121061K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.5W, 1210; Resistance Vishay - 53K3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.5W, 1210; Resistance Vishay
53K3407
Res, Thick Film, 61K9, 1%, 0.5W, 1210; Resistance Vishay 53K3407
RES, THICK FILM, 61K9, 1%, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.5W, 1210; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 61.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 61.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3408
Resistor, Thick Film, 61.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3408
RESISTOR, THICK FILM, 61.9KOHM, 500mW, 1%, FULL REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 61.9KOHM, 500mW, 1%, FULL REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-61.9KAATR-ND CRCW121061K9FKEA 53K3407 53K3408
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:61.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 61K9, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 61.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details