Vishay Intertechnology, Inc. RES 619K OHM 3/4W 1% 1210 SMD CRCW1210619KFKEAHP

Description
RES 619Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 619Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 3/4W 1% 1210 SMD - CRCW1210619KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 3/4W 1% 1210 SMD
CRCW1210619KFKEAHP
RES 619K OHM 3/4W 1% 1210 SMD CRCW1210619KFKEAHP
RES 619Kohm 3/4W 1% 1210 SMD

RES 619Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210619KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210619KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210619KFKEAHP-ND
619 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

619 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210619KFKEAHP CRCW1210619KFKEAHP-ND
Product Name RES 619K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details