Vishay Precision Group Chip Resistor - Surface Mount CRCW121060R4FKEA

Description
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-60.4AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4AACT-ND
Chip Resistor - Surface Mount 541-60.4AACT-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4AATR-ND
Chip Resistor - Surface Mount 541-60.4AATR-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4AADKR-ND
Chip Resistor - Surface Mount 541-60.4AADKR-ND
60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 60.4ohms 1% - CRCW121060R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 60.4ohms 1%
CRCW121060R4FKEA
Thick Film Resistors - SMD 1/2watt 60.4ohms 1% CRCW121060R4FKEA
Thick Film Resistors - SMD 1/2watt 60.4ohms 1%

Thick Film Resistors - SMD 1/2watt 60.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121060R4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121060R4FKEA
Chip Resistor - Surface Mount CRCW121060R4FKEA
RES SMD 60.4 OHM 1% 1/2W 1210

RES SMD 60.4 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay - 53K3401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay
53K3401
Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay 53K3401
RESISTOR, THICK FILM, 60.4 OHM, 500mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 60.4 OHM, 500mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 60R4, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3402
Res, Thick Film, 60R4, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3402
RES, THICK FILM, 60R4, 1%, 0.5W, 1210, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.5W, 1210, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-60.4AACT-ND CRCW121060R4FKEA CRCW121060R4FKEA 53K3401
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 60.4ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 60.4 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details