Vishay Precision Group Chip Resistor - Surface Mount CRCW121060K4FKEA

Description
60.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121060K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121060K4FKEA-ND
Chip Resistor - Surface Mount CRCW121060K4FKEA-ND
60.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,60.4K,1%,T/R,HAZMAT - CRCW121060K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,60.4K,1%,T/R,HAZMAT
CRCW121060K4FKEA
1210,60.4K,1%,T/R,HAZMAT CRCW121060K4FKEA
1210,60.4K,1%,T/R,HA ZMAT

1210,60.4K,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 60K4, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3400
Res, Thick Film, 60K4, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3400
RES, THICK FILM, 60K4, 1%, 0.5W, 1210, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.5W, 1210, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121060K4FKEA-ND CRCW121060K4FKEA 53K3400
Product Name Chip Resistor - Surface Mount 1210,60.4K,1%,T/R,HAZMAT Res, Thick Film, 60K4, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers