Vishay Precision Group RES 604 OHM 1/2W 1% 1210 SMD CRCW1210604RFKEA

Description
RES 604ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 604ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W 1% 1210 SMD - CRCW1210604RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% 1210 SMD
CRCW1210604RFKEA
RES 604 OHM 1/2W 1% 1210 SMD CRCW1210604RFKEA
RES 604ohm 1/2W 1% 1210 SMD

RES 604ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-604AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AATR-ND
Chip Resistor - Surface Mount 541-604AATR-ND
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AACT-ND
Chip Resistor - Surface Mount 541-604AACT-ND
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AADKR-ND
Chip Resistor - Surface Mount 541-604AADKR-ND
604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 604R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3406
Res, Thick Film, 604R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3406
RES, THICK FILM, 604R, 1%, 0.5W, 1210, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.5W, 1210, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210604RFKEA 541-604AATR-ND 53K3406
Product Name RES 604 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details