604 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 604KOHM, 330mW, 1%; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210604KFKTA-ND | CRCW1210604KFKTA | 07J6594 |
| Product Name | Chip Resistor - Surface Mount | CRCW1210604KFKTA | Resistor, Thick Film, 604Kohm, 330Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % |