Vishay Intertechnology, Inc. RESISTOR, 6.04K, 1%, 1/4W CRCW12106041FRT1

Description
RESISTOR, 6.04K, 1%, 1/4W
Request a Quote
Description
RESISTOR, 6.04K, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 6.04K, 1%, 1/4W - CRCW12106041FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 6.04K, 1%, 1/4W
CRCW12106041FRT1
RESISTOR, 6.04K, 1%, 1/4W CRCW12106041FRT1
RESISTOR, 6.04K, 1%, 1/4W

RESISTOR, 6.04K, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12106041FRT1
Product Name RESISTOR, 6.04K, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details