Vishay Intertechnology, Inc. RES 5.90 OHM 1/3W 1% 1210 SMD CRCW12105R90FKEA

Description
RES 5.90ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.90ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90 OHM 1/3W 1% 1210 SMD - CRCW12105R90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1/3W 1% 1210 SMD
CRCW12105R90FKEA
RES 5.90 OHM 1/3W 1% 1210 SMD CRCW12105R90FKEA
RES 5.90ohm 1/3W 1% 1210 SMD

RES 5.90ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R90FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R90FKEA-ND
Chip Resistor - Surface Mount CRCW12105R90FKEA-ND
5.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12105R90FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12105R90FKEA
Chip Resistor - Surface Mount CRCW12105R90FKEA
RES SMD 5.9 OHM 1% 1/2W 1210

RES SMD 5.9 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12105R90FKEA CRCW12105R90FKEA-ND CRCW12105R90FKEA
Product Name RES 5.90 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details