Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 5% 1210 SMD CRCW12105R60JNTA

Description
RES 5.6ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 5% 1210 SMD - CRCW12105R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 5% 1210 SMD
CRCW12105R60JNTA
RES 5.6 OHM 1/2W 5% 1210 SMD CRCW12105R60JNTA
RES 5.6ohm 1/2W 5% 1210 SMD

RES 5.6ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R60JNTA-ND
Chip Resistor - Surface Mount CRCW12105R60JNTA-ND
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 5.6 5% 200 Rt1 Rohs Compliant Vishay - 49P3521 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 5.6 5% 200 Rt1 Rohs Compliant Vishay
49P3521
Crcw1210 5.6 5% 200 Rt1 Rohs Compliant Vishay 49P3521
CRCW1210 5.6 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 5.6 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12105R60JNTA CRCW12105R60JNTA-ND 49P3521
Product Name RES 5.6 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 5.6 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details