1210,5.6,5%,T/R,HAZM
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 5.6 OHM 5% 1/2W 1210
RES SMD 5.6 OHM 5% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW12105R60JNEA | 541-5.6VCT-ND | 873-CRCW12105R60JNEA | CRCW12105R60JNEA |
| Product Name | 1210,5.6,5%,T/R,HAZMAT | Chip Resistor - Surface Mount | RES SMD 5.6 OHM 5% 1/2W 1210 | Resistors - Chip Resistor - Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 1210 (3225 Metric) |