Vishay Intertechnology, Inc. RES 5.60 OHM 1/2W 1% 1210 SMD CRCW12105R60FNEA

Description
RES 5.60ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/2W 1% 1210 SMD - CRCW12105R60FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/2W 1% 1210 SMD
CRCW12105R60FNEA
RES 5.60 OHM 1/2W 1% 1210 SMD CRCW12105R60FNEA
RES 5.60ohm 1/2W 1% 1210 SMD

RES 5.60ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R60FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R60FNEA-ND
Chip Resistor - Surface Mount CRCW12105R60FNEA-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 5R6 1% Et1 E3 Rohs Compliant Vishay - 49P3520 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 5R6 1% Et1 E3 Rohs Compliant Vishay
49P3520
Crcw1210 200 5R6 1% Et1 E3 Rohs Compliant Vishay 49P3520
CRCW1210 200 5R6 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 5R6 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12105R60FNEA CRCW12105R60FNEA-ND 49P3520
Product Name RES 5.60 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 5R6 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details