Vishay Intertechnology, Inc. RES 5.60 OHM 1/3W 1% 1210 SMD CRCW12105R60FKEA

Description
RES 5.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/3W 1% 1210 SMD - CRCW12105R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/3W 1% 1210 SMD
CRCW12105R60FKEA
RES 5.60 OHM 1/3W 1% 1210 SMD CRCW12105R60FKEA
RES 5.60ohm 1/3W 1% 1210 SMD

RES 5.60ohm 1/3W 1% 1210 SMD

Supplier's Site
SMD 5.6 Ohm 2W Resistor - 52-CRCW12105R60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6 Ohm 2W Resistor
52-CRCW12105R60FKEA
SMD 5.6 Ohm 2W Resistor 52-CRCW12105R60FKEA
Res Thick Film 1210 5.6 Ohm 1% 1/2W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW12105R60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12105R60FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1210 5.6 Ohm 1% 1/2W ±100ppm/°C Molded SMD SMD Paper T/R Product overview: CRCW12105R60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12105R60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW12105R60FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105R60FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12105R60FKEACT-ND
RES SMD 5.6 OHM 1% 1/2W 1210

RES SMD 5.6 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12105R60FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105R60FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12105R60FKEADKR-ND
RES SMD 5.6 OHM 1% 1/2W 1210

RES SMD 5.6 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12105R60FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105R60FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12105R60FKEATR-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CRCW12105R60FKEA 52-CRCW12105R60FKEA 541-CRCW12105R60FKEACT-ND
Product Name RES 5.60 OHM 1/3W 1% 1210 SMD SMD 5.6 Ohm 2W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details