Vishay Intertechnology, Inc. RES 5.49 OHM 1/3W 1% 1210 SMD CRCW12105R49FNTA

Description
RES 5.49ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.49ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1/3W 1% 1210 SMD - CRCW12105R49FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1/3W 1% 1210 SMD
CRCW12105R49FNTA
RES 5.49 OHM 1/3W 1% 1210 SMD CRCW12105R49FNTA
RES 5.49ohm 1/3W 1% 1210 SMD

RES 5.49ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R49FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R49FNTA-ND
Chip Resistor - Surface Mount CRCW12105R49FNTA-ND
5.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105R49FNTA CRCW12105R49FNTA-ND
Product Name RES 5.49 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers