5.23 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 5.23ohm 1/2W 1% 1210 SMD
CRCW1210 200 5R23 1% ET1 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12105R23FNEA-ND | CRCW12105R23FNEA | 49P3516 |
| Product Name | Chip Resistor - Surface Mount | RES 5.23 OHM 1/2W 1% 1210 SMD | Crcw1210 200 5R23 1% Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5.23 ohms | 5.23 ohms |