Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 5.11ohms 1% CRCW12105R11FKTA

Description
Thick Film Resistors - SMD 1/2watt 5.11ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 5.11ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 5.11ohms 1% - CRCW12105R11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 5.11ohms 1%
CRCW12105R11FKTA
Thick Film Resistors - SMD 1/2watt 5.11ohms 1% CRCW12105R11FKTA
Thick Film Resistors - SMD 1/2watt 5.11ohms 1%

Thick Film Resistors - SMD 1/2watt 5.11ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R11FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R11FKTA-ND
Chip Resistor - Surface Mount CRCW12105R11FKTA-ND
5.11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105R11FKTA CRCW12105R11FKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 5.11ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details