Vishay Precision Group RES 5.90M OHM 1/2W 1% 1210 SMD CRCW12105M90FKEA

Description
RES 5.90Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.90Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90M OHM 1/2W 1% 1210 SMD - CRCW12105M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90M OHM 1/2W 1% 1210 SMD
CRCW12105M90FKEA
RES 5.90M OHM 1/2W 1% 1210 SMD CRCW12105M90FKEA
RES 5.90Mohm 1/2W 1% 1210 SMD

RES 5.90Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105M90FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105M90FKEA-ND
Chip Resistor - Surface Mount CRCW12105M90FKEA-ND
5.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 5M9 1% Et1 E3 Rohs Compliant Vishay - 47P4155 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 5M9 1% Et1 E3 Rohs Compliant Vishay
47P4155
Crcw1210 100 5M9 1% Et1 E3 Rohs Compliant Vishay 47P4155
CRCW1210 100 5M9 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 5M9 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12105M90FKEA CRCW12105M90FKEA-ND 47P4155
Product Name RES 5.90M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 5M9 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details