Vishay Intertechnology, Inc. RES 5.6M OHM 1/3W 5% 1210 SMD CRCW12105M60JNTA

Description
RES 5.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 5.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/3W 5% 1210 SMD - CRCW12105M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/3W 5% 1210 SMD
CRCW12105M60JNTA
RES 5.6M OHM 1/3W 5% 1210 SMD CRCW12105M60JNTA
RES 5.6Mohm 1/3W 5% 1210 SMD

RES 5.6Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105M60JNTA-ND
Chip Resistor - Surface Mount CRCW12105M60JNTA-ND
5.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 5.6M 5% 200 Rt1 Rohs Compliant Vishay - 49P3510 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 5.6M 5% 200 Rt1 Rohs Compliant Vishay
49P3510
Crcw1210 5.6M 5% 200 Rt1 Rohs Compliant Vishay 49P3510
CRCW1210 5.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 5.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12105M60JNTA CRCW12105M60JNTA-ND 49P3510
Product Name RES 5.6M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 5.6M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers