Vishay Intertechnology, Inc. RES 5.23M OHM 1/2W 1% 1210 SMD CRCW12105M23FKEA

Description
RES 5.23Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.23Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23M OHM 1/2W 1% 1210 SMD - CRCW12105M23FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1/2W 1% 1210 SMD
CRCW12105M23FKEA
RES 5.23M OHM 1/2W 1% 1210 SMD CRCW12105M23FKEA
RES 5.23Mohm 1/2W 1% 1210 SMD

RES 5.23Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105M23FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105M23FKEA-ND
Chip Resistor - Surface Mount CRCW12105M23FKEA-ND
5.23 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105M23FKEA CRCW12105M23FKEA-ND
Product Name RES 5.23M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.23E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details