5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/2watt 5.6Kohms 5%
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
Resistors - Chip Resistor - Surface Mount
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-5.6KVTR-ND | CRCW12105K60JNEA | 43C5205 | CRCW12105K60JNEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 5.6Kohms 5% | Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 5 +/- % | 5 +/- % |