Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%
5.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 5K49, 1%, 0.33W, 1210; Resistance:5.49kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12105K49FKTA | CRCW12105K49FKTA-ND | 04H7187 |
| Product Name | Thick Film Resistors - SMD 1/2watt 5.49Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 5K49, 1%, 0.33W, 1210; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 [3225 Metric] |
| Resistance Range | 5490 ohms | 5490 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |