Vishay Precision Group Thick Film Resistors - SMD 1/2watt 5.49Kohms 1% CRCW12105K49FKEA

Description
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1% - CRCW12105K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%
CRCW12105K49FKEA
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1% CRCW12105K49FKEA
Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%

Thick Film Resistors - SMD 1/2watt 5.49Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12105K49FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105K49FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12105K49FKEACT-ND
RES SMD 5.49K OHM 1% 1/2W 1210

RES SMD 5.49K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12105K49FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105K49FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12105K49FKEADKR-ND
RES SMD 5.49K OHM 1% 1/2W 1210

RES SMD 5.49K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12105K49FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12105K49FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12105K49FKEATR-ND
5.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 5.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3332 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3332
Thick Film Resistor, 5.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3332
THICK FILM RESISTOR, 5.49KOHM, 500mW, 1%, FULL REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.49KOHM, 500mW, 1%, FULL REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12105K49FKEA 541-CRCW12105K49FKEACT-ND 53K3332
Product Name Thick Film Resistors - SMD 1/2watt 5.49Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 5.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details