5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/2watt 5.1Kohms 5%
RESISTOR, THICK FILM, 5.1KOHM, 330mW, 5%; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 5K1, 1210; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-5.1KVCT-ND | CRCW12105K10JNEA | 51P0679 | 43C5201 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 5.1Kohms 5% | Resistor, Thick Film, 5.1Kohm, 330Mw, 5%; Resistance Vishay | Res, Aec-Q200, Thick Film, 5K1, 1210; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] | 1210 [3225 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |