Vishay Precision Group RES 59.0K OHM 1/2W 1% 1210 SMD CRCW121059K0FKEA

Description
RES 59.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 59.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/2W 1% 1210 SMD - CRCW121059K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/2W 1% 1210 SMD
CRCW121059K0FKEA
RES 59.0K OHM 1/2W 1% 1210 SMD CRCW121059K0FKEA
RES 59.0Kohm 1/2W 1% 1210 SMD

RES 59.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-59.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KAATR-ND
Chip Resistor - Surface Mount 541-59.0KAATR-ND
59 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121059K0FKEA 541-59.0KAATR-ND
Product Name RES 59.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD565JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details