Vishay Precision Group Thick Film Resistors - SMD 1/2watt 590ohms 1% CRCW1210590RFKEA

Description
Thick Film Resistors - SMD 1/2watt 590ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 590ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 590ohms 1% - CRCW1210590RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 590ohms 1%
CRCW1210590RFKEA
Thick Film Resistors - SMD 1/2watt 590ohms 1% CRCW1210590RFKEA
Thick Film Resistors - SMD 1/2watt 590ohms 1%

Thick Film Resistors - SMD 1/2watt 590ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-590AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590AADKR-ND
Chip Resistor - Surface Mount 541-590AADKR-ND
590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590AACT-ND
Chip Resistor - Surface Mount 541-590AACT-ND
590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590AATR-ND
Chip Resistor - Surface Mount 541-590AATR-ND
590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 590 Ohm, 500Mw, 1%; Resistance Vishay - 53K3384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 590 Ohm, 500Mw, 1%; Resistance Vishay
53K3384
Resistor, Thick Film, 590 Ohm, 500Mw, 1%; Resistance Vishay 53K3384
RESISTOR, THICK FILM, 590 OHM, 500mW, 1%; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 590 OHM, 500mW, 1%; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590R, 1%, 0.5W, 1210; Resistance Vishay - 53K3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.5W, 1210; Resistance Vishay
53K3383
Res, Thick Film, 590R, 1%, 0.5W, 1210; Resistance Vishay 53K3383
RES, THICK FILM, 590R, 1%, 0.5W, 1210; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.5W, 1210; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210590RFKEA 541-590AADKR-ND 53K3384 53K3383
Product Name Thick Film Resistors - SMD 1/2watt 590ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 590 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 590R, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 590 ohms 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers