Vishay Precision Group RES 57.6 OHM 1/2W 1% 1210 SMD CRCW121057R6FKEA

Description
RES 57.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 57.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W 1% 1210 SMD - CRCW121057R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% 1210 SMD
CRCW121057R6FKEA
RES 57.6 OHM 1/2W 1% 1210 SMD CRCW121057R6FKEA
RES 57.6ohm 1/2W 1% 1210 SMD

RES 57.6ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121057R6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121057R6FKEA-ND
Chip Resistor - Surface Mount CRCW121057R6FKEA-ND
57.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 57.6 Ohm, 500Mw, 1%; Resistance Vishay - 53K3377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 57.6 Ohm, 500Mw, 1%; Resistance Vishay
53K3377
Resistor, Thick Film, 57.6 Ohm, 500Mw, 1%; Resistance Vishay 53K3377
RESISTOR, THICK FILM, 57.6 OHM, 500mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 57.6 OHM, 500mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121057R6FKEA CRCW121057R6FKEA-ND 53K3377
Product Name RES 57.6 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 57.6 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details