Vishay Precision Group Chip Resistor - Surface Mount CRCW121057K6FKEA

Description
57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121057K6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121057K6FKEA-ND
Chip Resistor - Surface Mount CRCW121057K6FKEA-ND
57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW121057K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW121057K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW121057K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 57.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 57.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3375
Resistor, Thick Film, 57.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3375
RESISTOR, THICK FILM, 57.6KOHM, 500mW, 1%, FULL REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 57.6KOHM, 500mW, 1%, FULL REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121057K6FKEA-ND CRCW121057K6FKEA 53K3375
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:57.6kohm; Resistance Tolerance: 1%; Power Rating:0... Resistor, Thick Film, 57.6Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details