Vishay Precision Group Chip Resistor - Surface Mount CRCW1210576KFKEA

Description
576 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210576KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210576KFKEA-ND
Chip Resistor - Surface Mount CRCW1210576KFKEA-ND
576 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 576Kohms 1% - CRCW1210576KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 576Kohms 1%
CRCW1210576KFKEA
Thick Film Resistors - SMD 1/2watt 576Kohms 1% CRCW1210576KFKEA
Thick Film Resistors - SMD 1/2watt 576Kohms 1%

Thick Film Resistors - SMD 1/2watt 576Kohms 1%

Supplier's Site
Resistor, Thick Film, 576Kohm, 500Mw, 1%; Resistance Vishay - 53K3378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 576Kohm, 500Mw, 1%; Resistance Vishay
53K3378
Resistor, Thick Film, 576Kohm, 500Mw, 1%; Resistance Vishay 53K3378
RESISTOR, THICK FILM, 576KOHM, 500mW, 1%; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 576KOHM, 500mW, 1%; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210576KFKEA-ND CRCW1210576KFKEA 53K3378
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 576Kohms 1% Resistor, Thick Film, 576Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers