Thick Film Resistors - SMD 1/2watt 56ohms 5%
56 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121056R0JNTA | CRCW121056R0JNTA-ND |
| Product Name | Thick Film Resistors - SMD 1/2watt 56ohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 56 ohms | 56 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |