Vishay Precision Group Chip Resistor - Surface Mount CRCW121056K2FKEA

Description
56.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.2KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KAATR-ND
Chip Resistor - Surface Mount 541-56.2KAATR-ND
56.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,56.2K,1%,T/R,HAZMAT - CRCW121056K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,56.2K,1%,T/R,HAZMAT
CRCW121056K2FKEA
1210,56.2K,1%,T/R,HAZMAT CRCW121056K2FKEA
1210,56.2K,1%,T/R,HA ZMAT

1210,56.2K,1%,T/R,HAZMAT

Supplier's Site
Thick Film Resistor, 56.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3365 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3365
Thick Film Resistor, 56.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3365
THICK FILM RESISTOR, 56.2KOHM, 500mW, 1%, FULL REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 56.2KOHM, 500mW, 1%, FULL REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-56.2KAATR-ND CRCW121056K2FKEA 53K3365
Product Name Chip Resistor - Surface Mount 1210,56.2K,1%,T/R,HAZMAT Thick Film Resistor, 56.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details