Vishay Intertechnology, Inc. RES 56K OHM 3/4W 1% 1210 SMD CRCW121056K0FKEAHP

Description
RES 56Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 56Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 3/4W 1% 1210 SMD - CRCW121056K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 3/4W 1% 1210 SMD
CRCW121056K0FKEAHP
RES 56K OHM 3/4W 1% 1210 SMD CRCW121056K0FKEAHP
RES 56Kohm 3/4W 1% 1210 SMD

RES 56Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121056K0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121056K0FKEAHP-ND
Chip Resistor - Surface Mount CRCW121056K0FKEAHP-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121056K0FKEAHP CRCW121056K0FKEAHP-ND
Product Name RES 56K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers