Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121056K0FKEA

Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121056K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121056K0FKEA-ND
Chip Resistor - Surface Mount CRCW121056K0FKEA-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56.0K OHM 1/2W 1% 1210 SMD - CRCW121056K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/2W 1% 1210 SMD
CRCW121056K0FKEA
RES 56.0K OHM 1/2W 1% 1210 SMD CRCW121056K0FKEA
RES 56.0Kohm 1/2W 1% 1210 SMD

RES 56.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 56K 1% Et1 E3 Rohs Compliant Vishay - 47P4175 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 56K 1% Et1 E3 Rohs Compliant Vishay
47P4175
Crcw1210 100 56K 1% Et1 E3 Rohs Compliant Vishay 47P4175
CRCW1210 100 56K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 56K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121056K0FKEA-ND CRCW121056K0FKEA 47P4175
Product Name Chip Resistor - Surface Mount RES 56.0K OHM 1/2W 1% 1210 SMD Crcw1210 100 56K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details