Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 562ohms 1% CRCW1210562RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 562ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 562ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 562ohms 1% - CRCW1210562RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 562ohms 1%
CRCW1210562RFKEAHP
Thick Film Resistors - SMD 3/4watt 562ohms 1% CRCW1210562RFKEAHP
Thick Film Resistors - SMD 3/4watt 562ohms 1%

Thick Film Resistors - SMD 3/4watt 562ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210562RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210562RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210562RFKEAHP-ND
562 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

562 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210562RFKEAHP CRCW1210562RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 562ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers