Vishay Precision Group RES 562 OHM 1/2W 1% 1210 SMD CRCW1210562RFKEA

Description
RES 562ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 562ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/2W 1% 1210 SMD - CRCW1210562RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/2W 1% 1210 SMD
CRCW1210562RFKEA
RES 562 OHM 1/2W 1% 1210 SMD CRCW1210562RFKEA
RES 562ohm 1/2W 1% 1210 SMD

RES 562ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-562AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562AADKR-ND
Chip Resistor - Surface Mount 541-562AADKR-ND
562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562AACT-ND
Chip Resistor - Surface Mount 541-562AACT-ND
562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562AATR-ND
Chip Resistor - Surface Mount 541-562AATR-ND
562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210562RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210562RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210562RFKEA
RES SMD 562 OHM 1% 1/2W 1210

RES SMD 562 OHM 1% 1/2W 1210

Supplier's Site
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay - 53K3373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay
53K3373
Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay 53K3373
RESISTOR, THICK FILM, 562 OHM, 500mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 562 OHM, 500mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210562RFKEA 541-562AADKR-ND CRCW1210562RFKEA 53K3373
Product Name RES 562 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 562 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers