Vishay Precision Group RES 562K OHM 1/2W 1% 1210 SMD CRCW1210562KFKEA

Description
RES 562Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% 1210 SMD - CRCW1210562KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% 1210 SMD
CRCW1210562KFKEA
RES 562K OHM 1/2W 1% 1210 SMD CRCW1210562KFKEA
RES 562Kohm 1/2W 1% 1210 SMD

RES 562Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-562KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KAATR-ND
Chip Resistor - Surface Mount 541-562KAATR-ND
562 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay - 53K3371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay
53K3371
Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay 53K3371
RESISTOR, THICK FILM, 562KOHM, 500mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 562KOHM, 500mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210562KFKEA 541-562KAATR-ND 53K3371
Product Name RES 562K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 562Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 562000 ohms 562000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details