VISHAY INTERTECHNOLOGY, INC.
CRCW1210561JRT1 -- RES 560 OHM 1/4 W 5% 1210
Vishay Intertechnology, Inc.
RES 560 OHM 1/4 W 5% 1210
CRCW1210561JRT1
Description
RES 560ohm 1/4 W 5% 1210
Request a Quote
Email Supplier
Description
RES 560ohm 1/4 W 5% 1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210561JRT1 |
|
Product Name
|
RES 560 OHM 1/4 W 5% 1210 |
|
Resistance Range
|
560 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details