Vishay Precision Group Chip Resistor - Surface Mount CRCW121054R9FKEA

Description
54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121054R9FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121054R9FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121054R9FKEATR-ND
54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121054R9FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121054R9FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121054R9FKEADKR-ND
54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121054R9FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121054R9FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121054R9FKEACT-ND
54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121054R9FKEA - CRCW121054R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121054R9FKEA
CRCW121054R9FKEA
CRCW121054R9FKEA CRCW121054R9FKEA
CRCW121054R9FKEA

CRCW121054R9FKEA

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3361
Res, Thick Film, 54R9, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3361
RES, THICK FILM, 54R9, 1%, 0.5W, 1210, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.5W, 1210, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121054R9FKEATR-ND CRCW121054R9FKEA 53K3361
Product Name Chip Resistor - Surface Mount CRCW121054R9FKEA Res, Thick Film, 54R9, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details