Vishay Intertechnology, Inc. RES 549K OHM 3/4W 1% 1210 SMD CRCW1210549KFKEAHP

Description
RES 549Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 549Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 3/4W 1% 1210 SMD - CRCW1210549KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 3/4W 1% 1210 SMD
CRCW1210549KFKEAHP
RES 549K OHM 3/4W 1% 1210 SMD CRCW1210549KFKEAHP
RES 549Kohm 3/4W 1% 1210 SMD

RES 549Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210549KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210549KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210549KFKEAHP-ND
549 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

549 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210549KFKEAHP CRCW1210549KFKEAHP-ND
Product Name RES 549K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details