Vishay Intertechnology, Inc. RES 53.6K OHM 3/4W 1% 1210 SMD CRCW121053K6FKEAHP

Description
RES 53.6Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 53.6Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 3/4W 1% 1210 SMD - CRCW121053K6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 3/4W 1% 1210 SMD
CRCW121053K6FKEAHP
RES 53.6K OHM 3/4W 1% 1210 SMD CRCW121053K6FKEAHP
RES 53.6Kohm 3/4W 1% 1210 SMD

RES 53.6Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121053K6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121053K6FKEAHP-ND
Chip Resistor - Surface Mount CRCW121053K6FKEAHP-ND
53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

53.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121053K6FKEAHP CRCW121053K6FKEAHP-ND
Product Name RES 53.6K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers