Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210536RFKEA

Description
536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-536AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536AADKR-ND
Chip Resistor - Surface Mount 541-536AADKR-ND
536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536AACT-ND
Chip Resistor - Surface Mount 541-536AACT-ND
536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536AATR-ND
Chip Resistor - Surface Mount 541-536AATR-ND
536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 536 OHM 1/2W 1% 1210 SMD - CRCW1210536RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 1% 1210 SMD
CRCW1210536RFKEA
RES 536 OHM 1/2W 1% 1210 SMD CRCW1210536RFKEA
RES 536ohm 1/2W 1% 1210 SMD

RES 536ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 536R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3359
Res, Thick Film, 536R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3359
RES, THICK FILM, 536R, 1%, 0.5W, 1210, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.5W, 1210, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-536AADKR-ND CRCW1210536RFKEA 53K3359
Product Name Chip Resistor - Surface Mount RES 536 OHM 1/2W 1% 1210 SMD Res, Thick Film, 536R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details