Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W 1% 1210 SMD CRCW121052R3FKTA

Description
RES 52.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W 1% 1210 SMD - CRCW121052R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% 1210 SMD
CRCW121052R3FKTA
RES 52.3 OHM 1/2W 1% 1210 SMD CRCW121052R3FKTA
RES 52.3ohm 1/2W 1% 1210 SMD

RES 52.3ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121052R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121052R3FKTA-ND
Chip Resistor - Surface Mount CRCW121052R3FKTA-ND
52.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 52.3 Ohm, 330Mw, 1%; Resistance Vishay - 04H7178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 52.3 Ohm, 330Mw, 1%; Resistance Vishay
04H7178
Resistor, Thick Film, 52.3 Ohm, 330Mw, 1%; Resistance Vishay 04H7178
RESISTOR, THICK FILM, 52.3 OHM, 330mW, 1%; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 52.3 OHM, 330mW, 1%; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121052R3FKTA CRCW121052R3FKTA-ND 04H7178
Product Name RES 52.3 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 52.3 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details