Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 52.3ohms 1% CRCW121052R3FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 52.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 52.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 52.3ohms 1% - CRCW121052R3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 52.3ohms 1%
CRCW121052R3FKEAHP
Thick Film Resistors - SMD 3/4watt 52.3ohms 1% CRCW121052R3FKEAHP
Thick Film Resistors - SMD 3/4watt 52.3ohms 1%

Thick Film Resistors - SMD 3/4watt 52.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121052R3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121052R3FKEAHP-ND
Chip Resistor - Surface Mount CRCW121052R3FKEAHP-ND
52.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

52.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121052R3FKEAHP CRCW121052R3FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 52.3ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers