RES SMD 52.3 OHM 1% 1/2W 1210
RES SMD 52.3 OHM 1% 1/2W 1210
52.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 52.3 OHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121052R3FKEA | 541-CRCW121052R3FKEADKR-ND | 53K3351 |
| Product Name | CRCW121052R3FKEA | Chip Resistor - Surface Mount | Resistor, Thick Film, 52.3 Ohm, 500Mw, 1%; Filter Terminals Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 52.3 ohms |