Vishay Precision Group Thick Film Resistors - SMD 1/2watt 51.1ohms 1% CRCW121051R1FKEA

Description
Thick Film Resistors - SMD 1/2watt 51.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 51.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 51.1ohms 1% - CRCW121051R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 51.1ohms 1%
CRCW121051R1FKEA
Thick Film Resistors - SMD 1/2watt 51.1ohms 1% CRCW121051R1FKEA
Thick Film Resistors - SMD 1/2watt 51.1ohms 1%

Thick Film Resistors - SMD 1/2watt 51.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AACT-ND
Chip Resistor - Surface Mount 541-51.1AACT-ND
51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AATR-ND
Chip Resistor - Surface Mount 541-51.1AATR-ND
51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AADKR-ND
Chip Resistor - Surface Mount 541-51.1AADKR-ND
51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 51R1, 1%, 0.5W, 1210; Resistance Vishay - 53K3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.5W, 1210; Resistance Vishay
53K3343
Res, Thick Film, 51R1, 1%, 0.5W, 1210; Resistance Vishay 53K3343
RES, THICK FILM, 51R1, 1%, 0.5W, 1210; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.5W, 1210; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R1, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4196
Res, Thick Film, 51R1, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4196
RES, THICK FILM, 51R1, 1%, 0.5W, 1210, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 0.5W, 1210, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121051R1FKEA 541-51.1AACT-ND 53K3343 42K4196
Product Name Thick Film Resistors - SMD 1/2watt 51.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 51R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details