RES 51ohm 1/2W 5% 1210 SMD
51 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,51Ohms,200WV,5
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121051R0JNTA | CRCW121051R0JNTA-ND | 65J3903 |
| Product Name | RES 51 OHM 1/2W 5% 1210 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,51Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | |
| Resistance Range | 51 ohms | 51 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |