Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121051R0FKTA

Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121051R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121051R0FKTA-ND
Chip Resistor - Surface Mount CRCW121051R0FKTA-ND
51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51.0 OHM 1/3W 1% 1210 SMD - CRCW121051R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/3W 1% 1210 SMD
CRCW121051R0FKTA
RES 51.0 OHM 1/3W 1% 1210 SMD CRCW121051R0FKTA
RES 51.0ohm 1/3W 1% 1210 SMD

RES 51.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 51 1% 100 Rt1 Rohs Compliant Vishay - 49P3528 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 51 1% 100 Rt1 Rohs Compliant Vishay
49P3528
Crcw1210 51 1% 100 Rt1 Rohs Compliant Vishay 49P3528
CRCW1210 51 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 51 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121051R0FKTA-ND CRCW121051R0FKTA 49P3528
Product Name Chip Resistor - Surface Mount RES 51.0 OHM 1/3W 1% 1210 SMD Crcw1210 51 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details