Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121051K0FKTA

Description
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121051K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121051K0FKTA-ND
Chip Resistor - Surface Mount CRCW121051K0FKTA-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51.0K OHM 1/2W 1% 1210 SMD - CRCW121051K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/2W 1% 1210 SMD
CRCW121051K0FKTA
RES 51.0K OHM 1/2W 1% 1210 SMD CRCW121051K0FKTA
RES 51.0Kohm 1/2W 1% 1210 SMD

RES 51.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 51K 1% 100 Rt1 Rohs Compliant Vishay - 49P3526 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 51K 1% 100 Rt1 Rohs Compliant Vishay
49P3526
Crcw1210 51K 1% 100 Rt1 Rohs Compliant Vishay 49P3526
CRCW1210 51K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 51K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121051K0FKTA-ND CRCW121051K0FKTA 49P3526
Product Name Chip Resistor - Surface Mount RES 51.0K OHM 1/2W 1% 1210 SMD Crcw1210 51K 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details