Vishay Precision Group RES 511 OHM 1/2W 1% 1210 SMD CRCW1210511RFKTA

Description
RES 511ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 511ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W 1% 1210 SMD - CRCW1210511RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% 1210 SMD
CRCW1210511RFKTA
RES 511 OHM 1/2W 1% 1210 SMD CRCW1210511RFKTA
RES 511ohm 1/2W 1% 1210 SMD

RES 511ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210511RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210511RFKTA-ND
Chip Resistor - Surface Mount CRCW1210511RFKTA-ND
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 511R, 1%, 0.33W, 1210; Resistance Vishay - 04H7175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.33W, 1210; Resistance Vishay
04H7175
Res, Thick Film, 511R, 1%, 0.33W, 1210; Resistance Vishay 04H7175
RES, THICK FILM, 511R, 1%, 0.33W, 1210; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 511R, 1%, 0.33W, 1210; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210511RFKTA CRCW1210511RFKTA-ND 04H7175
Product Name RES 511 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 511R, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details