Vishay Precision Group Chip Resistor - Surface Mount CRCW1210511RFKEA

Description
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-511AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AATR-ND
Chip Resistor - Surface Mount 541-511AATR-ND
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AADKR-ND
Chip Resistor - Surface Mount 541-511AADKR-ND
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AACT-ND
Chip Resistor - Surface Mount 541-511AACT-ND
511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 511 OHM 1/2W 1% 1210 SMD - CRCW1210511RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% 1210 SMD
CRCW1210511RFKEA
RES 511 OHM 1/2W 1% 1210 SMD CRCW1210511RFKEA
RES 511ohm 1/2W 1% 1210 SMD

RES 511ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 511R, 1%, 0.5W, 1210; Resistance Vishay - 53K3346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.5W, 1210; Resistance Vishay
53K3346
Res, Thick Film, 511R, 1%, 0.5W, 1210; Resistance Vishay 53K3346
RES, THICK FILM, 511R, 1%, 0.5W, 1210; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.5W, 1210; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 511R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3347
Res, Thick Film, 511R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3347
RES, THICK FILM, 511R, 1%, 0.5W, 1210, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.5W, 1210, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 511 OHM 1% 1/2W 1210 - 873-CRCW1210511RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 511 OHM 1% 1/2W 1210
873-CRCW1210511RFKEA
RES SMD 511 OHM 1% 1/2W 1210 873-CRCW1210511RFKEA
RES SMD 511 OHM 1% 1/2W 1210

RES SMD 511 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-511AATR-ND CRCW1210511RFKEA 53K3346 53K3347 873-CRCW1210511RFKEA
Product Name Chip Resistor - Surface Mount RES 511 OHM 1/2W 1% 1210 SMD Res, Thick Film, 511R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 511R, 1%, 0.5W, 1210, Reel; Resistance Vishay RES SMD 511 OHM 1% 1/2W 1210
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details