Vishay Intertechnology, Inc. RESN_1210LF-510, 5%, 1210LF CRCW12105110FRT1

Description
RESN_1210LF-510, 5%, 1210LF
Request a Quote
Description
RESN_1210LF-510, 5%, 1210LF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESN_1210LF-510, 5%, 1210LF - CRCW12105110FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN_1210LF-510, 5%, 1210LF
CRCW12105110FRT1
RESN_1210LF-510, 5%, 1210LF CRCW12105110FRT1
RESN_1210LF-510, 5%, 1210LF

RESN_1210LF-510, 5%, 1210LF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12105110FRT1
Product Name RESN_1210LF-510, 5%, 1210LF
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers